Harwin Plc 15+15 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5603005

Description
Complete kit: housing with jackscrews (internal only) fitted, 30 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 30 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15+15 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5603005 - Harwin Plc
Portsmouth, United Kingdom
15+15 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5603005
15+15 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5603005
Complete kit: housing with jackscrews (internal only) fitted, 30 x contacts loose – Gold finish on contact area and termination. Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 30 x contacts loose – Gold finish on contact area and termination.
  • Large Bore – suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-5603005
Product Name 15+15 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79104-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug
Geometry Straight
View Details
PC Pin, Single Post Connectors - 36-1353-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details