HARWIN 13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5602605

Description
Complete kit: housing with jackscrews (internal only) fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5602605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5602605
13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5602605
Complete kit: housing with jackscrews (internal only) fitted, 26 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 26 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5602605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5602605-ND
Free Hanging, Panel Mount M80-5602605-ND
26 Position Rectangular Header Connector Crimp Gold 22 AWG

26 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
13+13 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 56K2505 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
56K2505
13+13 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 56K2505
13+13 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

13+13 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5602605 M80-5602605-ND 56K2505
Product Name 13+13 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 13+13 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF2M-0815-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers