HARWIN 6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5601205

Description
Complete kit: housing with jackscrews (internal only) fitted, 12 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 12 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5601205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5601205
6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5601205
Complete kit: housing with jackscrews (internal only) fitted, 12 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 12 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3414-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3414-ND
Free Hanging, Panel Mount 952-3414-ND
12 Position Rectangular Header Connector Crimp Gold 22 AWG

12 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
6+6 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 12N8404 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
12N8404
6+6 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 12N8404
6+6 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

6+6 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5601205 952-3414-ND 12N8404
Product Name 6+6 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 6+6 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers