HARWIN 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5601005

Description
Complete kit: housing with jackscrews (internal only) fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5601005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5601005
5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5601005
Complete kit: housing with jackscrews (internal only) fitted, 10 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 10 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3413-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3413-ND
Free Hanging, Panel Mount 952-3413-ND
10 Position Rectangular Header Connector Crimp Gold 22 AWG

10 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 56K2502 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
56K2502
5+5 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 56K2502
5+5 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5601005 952-3413-ND 56K2502
Product Name 5+5 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 5+5 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data