HARWIN 4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5600805

Description
Complete kit: housing with jackscrews (internal only) fitted, 8 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 8 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5600805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5600805
4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5600805
Complete kit: housing with jackscrews (internal only) fitted, 8 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 8 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-5600805-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-5600805-ND
Free Hanging, Panel Mount M80-5600805-ND
8 Position Rectangular Header Connector Crimp Gold 22 AWG

8 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
4+4 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 76Y4510 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
76Y4510
4+4 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 76Y4510
4+4 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

4+4 Pos. Male DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5600805 M80-5600805-ND 76Y4510
Product Name 4+4 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 4+4 Pos. Male Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Bergstak ® - 10069525-202602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details