HARWIN 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5600605

Description
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-5600605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-5600605
3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews M80-5600605
Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with jackscrews (internal only) fitted, 6 x contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-1940005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3412-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3412-ND
Free Hanging, Panel Mount 952-3412-ND
6 Position Rectangular Header Connector Crimp Gold 22 AWG

6 Position Rectangular Header Connector Crimp Gold 22 AWG

Buy Now Datasheet
Connector, Plug, 6Pos, 2Row, Crimp Rohs Compliant Harwin - 45AJ6530 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 6Pos, 2Row, Crimp Rohs Compliant Harwin
45AJ6530
Connector, Plug, 6Pos, 2Row, Crimp Rohs Compliant Harwin 45AJ6530
CONNECTOR, PLUG, 6POS, 2ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, PLUG, 6POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-5600605 952-3412-ND 45AJ6530
Product Name 3+3 Pos. Male DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Connector, Plug, 6Pos, 2Row, Crimp Rohs Compliant Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details