HARWIN 6+6 Pos. Male DIL Horizontal SMT Conn. No Jackscrews M80-5521242

Description
Double Row, Surface Mount connector without jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector without jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Horizontal SMT Conn. No Jackscrews - M80-5521242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Horizontal SMT Conn. No Jackscrews
M80-5521242
6+6 Pos. Male DIL Horizontal SMT Conn. No Jackscrews M80-5521242
Double Row, Surface Mount connector without jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector without jackscrews - 12 contacts (6+6).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5521242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5521242-ND
Headers, Male Pins M80-5521242-ND
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
6+6 Pos. Male Dil Horizontal Smt Conn. No Jackscrews Rohs Compliant Harwin - 12N8389 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil Horizontal Smt Conn. No Jackscrews Rohs Compliant Harwin
12N8389
6+6 Pos. Male Dil Horizontal Smt Conn. No Jackscrews Rohs Compliant Harwin 12N8389
6+6 Pos. Male DIL Horizontal SMT Conn. No Jackscrews RoHS Compliant: Yes

6+6 Pos. Male DIL Horizontal SMT Conn. No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5521242 M80-5521242-ND 12N8389
Product Name 6+6 Pos. Male DIL Horizontal SMT Conn. No Jackscrews Headers, Male Pins 6+6 Pos. Male Dil Horizontal Smt Conn. No Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98022-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10006402ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 64 #
View Details
3 suppliers