HARWIN 3+3 Way M Horz 4Mm Tail Wojs Rohs Compliant Harwin M80-5510642

Description
3+3 WAY M HORZ 4MM TAIL WOJS ROHS COMPLIANT: YES
Description
3+3 WAY M HORZ 4MM TAIL WOJS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
3+3 Way M Horz 4Mm Tail Wojs Rohs Compliant Harwin - 71K8511 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Way M Horz 4Mm Tail Wojs Rohs Compliant Harwin
71K8511
3+3 Way M Horz 4Mm Tail Wojs Rohs Compliant Harwin 71K8511
3+3 WAY M HORZ 4MM TAIL WOJS ROHS COMPLIANT: YES

3+3 WAY M HORZ 4MM TAIL WOJS ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-5510642
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-5510642
CONN HEADER R/A 6POS 2MM

CONN HEADER R/A 6POS 2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 71K8511 M80-5510642
Product Name 3+3 Way M Horz 4Mm Tail Wojs Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details