HARWIN 17+17 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews M80-5503422

Description
Double Row, 3mm PC Tail connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews - M80-5503422 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews
M80-5503422
17+17 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews M80-5503422
Double Row, 3mm PC Tail connector without jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin/Lead finish on termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector without jackscrews - 34 contacts (17+17).
  • Gold finish on contact area, Tin/Lead finish on termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5503422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5503422-ND
Headers, Male Pins M80-5503422-ND
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-5503422
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-5503422
CONN HEADER R/A 34POS 2MM

CONN HEADER R/A 34POS 2MM

Supplier's Site
17+17 Pos. Male Dil Horizontal Throughboard Conn. No Jackscrews Rohs Compliant Harwin - 56K2491 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Male Dil Horizontal Throughboard Conn. No Jackscrews Rohs Compliant Harwin
56K2491
17+17 Pos. Male Dil Horizontal Throughboard Conn. No Jackscrews Rohs Compliant Harwin 56K2491
17+17 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews RoHS Compliant: No

17+17 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-5503422 M80-5503422-ND M80-5503422 56K2491
Product Name 17+17 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 17+17 Pos. Male Dil Horizontal Throughboard Conn. No Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data