"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"
CONN HEADER R/A 26POS 2MM
13+13 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-5502642 | M80-5502642-ND | M80-5502642 | 12N8375 |
| Product Name | 13+13 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 13+13 Pos. Male Dil Horizontal Throughboard Conn. No Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 26 # | 26 # | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |