HARWIN 3+3 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews M80-5500642

Description
Double Row, 3mm PC Tail connector without jackscrews – 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector without jackscrews – 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews - M80-5500642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews
M80-5500642
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews M80-5500642
Double Row, 3mm PC Tail connector without jackscrews – 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector without jackscrews – 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5500642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5500642-ND
Headers, Male Pins M80-5500642-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5500642 M80-5500642-ND
Product Name 3+3 Pos. Male DIL Horizontal Throughboard Conn. No Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data