"Connector Header Surface Mount, Right Angle 50 position 0.079"" (2.00mm)"
25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5435022 | M80-5435022-ND | 12N8364 |
| Product Name | 25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews | Headers, Male Pins | 25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 50 # | 50 # | |
| Connector Type | Header Connector; Header |