HARWIN 25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5435005

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews – 50 contacts (25+25). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews – 50 contacts (25+25). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5435005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5435005
25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5435005
Double Row, Surface Mount connector with 5mm board mount jackscrews – 50 contacts (25+25). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews – 50 contacts (25+25).
  • Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5435005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5435005-ND
Headers, Male Pins 952-M80-5435005-ND
"Connector Header Surface Mount, Right Angle 50 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 50 position 0.079"" (2.00mm)"

Buy Now Datasheet
25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Harwin - 47AK6774 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Harwin
47AK6774
25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Harwin 47AK6774
25+25 POS. MALE DIL HORIZONTAL SMT CONN. JACKSCREWS

25+25 POS. MALE DIL HORIZONTAL SMT CONN. JACKSCREWS

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5435005 952-M80-5435005-ND 47AK6774
Product Name 25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details