HARWIN 21+21 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5434242

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews - 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews - 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5434242 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5434242
21+21 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5434242
Double Row, Surface Mount connector with 5mm board mount jackscrews - 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews - 42 contacts (21+21).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5434242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5434242-ND
Headers, Male Pins M80-5434242-ND
"Connector Header Surface Mount, Right Angle 42 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 42 position 0.079"" (2.00mm)"

Buy Now Datasheet
21+21 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8363 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8363
21+21 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8363
21+21 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

21+21 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5434242 M80-5434242-ND 12N8363
Product Name 21+21 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 21+21 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 42 # 42 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Electronic Connector - 396-7690 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Termination Snap-Fit
View Details
3 suppliers