"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"
7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5431442 | 952-2922-ND | 12N8353 |
| Product Name | 7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews | Headers, Male Pins | 7+7 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 14 # | 14 # | |
| Connector Type | Header Connector; Header |