HARWIN 6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5431242

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5431242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5431242
6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5431242
Double Row, Surface Mount connector with 5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews - 12 contacts (6+6).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5431242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5431242-ND
Headers, Male Pins M80-5431242-ND
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
6+6 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8351 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8351
6+6 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8351
6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5431242 M80-5431242-ND 12N8351
Product Name 6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 6+6 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - 104344-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98022-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details