HARWIN 3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5430642

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5430642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5430642
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5430642
Double Row, Surface Mount connector with 5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5430642-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5430642-ND
Headers, Male Pins M80-5430642-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8347 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8347
3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8347
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5430642 M80-5430642-ND 12N8347
Product Name 3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 3+3 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-075LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details