HARWIN 2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5430405

Description
Double Row, Surface Mount connector with 5mm board mount jackscrews - 4 contacts (2+2). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 5mm board mount jackscrews - 4 contacts (2+2). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5430405 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5430405
2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5430405
Double Row, Surface Mount connector with 5mm board mount jackscrews - 4 contacts (2+2). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 5mm board mount jackscrews - 4 contacts (2+2).
  • Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5430405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5430405-ND
Headers, Male Pins M80-5430405-ND
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
2+2 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 48W2171 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
48W2171
2+2 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 48W2171
2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5430405 M80-5430405-ND 48W2171
Product Name 2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 2+2 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A26307-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
Ethernet Connectors - 1442247 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Mini SAS
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details