HARWIN 25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5425042

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews – 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews – 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5425042 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5425042
25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5425042
Double Row, Surface Mount connector with 3.5mm board mount jackscrews – 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews – 50 contacts (25+25).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5425042-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5425042-ND
Headers, Male Pins M80-5425042-ND
"Connector Header Surface Mount, Right Angle 50 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 50 position 0.079"" (2.00mm)"

Buy Now Datasheet
25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8345 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8345
25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8345
25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5425042 M80-5425042-ND 12N8345
Product Name 25+25 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 25+25 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details