"Connector Header Surface Mount, Right Angle 42 position 0.079"" (2.00mm)"
Wire-To-Board Connector, Horizontal, Datamate J-Tek M80-5 Series, Surface Mount, Plug, 42, 2 mm RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5424242 | M80-5424242-ND | 12N8343 |
| Product Name | 21+21 Pos. Male DIL Horizontal SMT Conn. Jackscrews | Headers, Male Pins | Wire-To-Board Connector, Horizontal, Datamate J-Tek M80-5 Series, Surface Mount, Plug, 42, 2 Mm Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 42 # | 42 # | |
| Connector Type | Header Connector; Header |