HARWIN 13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5422642

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5422642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5422642
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5422642
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 26 contacts (13+13). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 26 contacts (13+13).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2331-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2331-ND
Headers, Male Pins 952-2331-ND
"Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8339 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8339
13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8339
13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5422642 952-2331-ND 12N8339
Product Name 13+13 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 13+13 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PwrBlade ® - 51915-165LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
Headers, Male Pins - A28597-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details