HARWIN 10+10 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5422005

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5422005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5422005
10+10 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5422005
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 20 contacts (10+10).
  • Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5422005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5422005-ND
Headers, Male Pins M80-5422005-ND
"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
10+10 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 76Y4460 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
76Y4460
10+10 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 76Y4460
10+10 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

10+10 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5422005 M80-5422005-ND 76Y4460
Product Name 10+10 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 10+10 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202402BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers