"Connector Header Surface Mount, Right Angle 18 position 0.079"" (2.00mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-5421842 | M80-5421842-ND |
| Product Name | 9+9 Pos. Male DIL Horizontal SMT Conn. Jackscrews | Headers, Male Pins |
| Gender | Male / Plug | |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 18 # | 18 # |
| Connector Type | Header Connector; Header |