HARWIN 9+9 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5421822

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5421822 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5421822
9+9 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5421822
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 18 contacts (9+9). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 18 contacts (9+9).
  • Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5421822-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5421822-ND
Headers, Male Pins M80-5421822-ND
"Connector Header Surface Mount, Right Angle 18 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 18 position 0.079"" (2.00mm)"

Buy Now Datasheet
9+9 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8335 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8335
9+9 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8335
9+9 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: No

9+9 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5421822 M80-5421822-ND 12N8335
Product Name 9+9 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 9+9 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Audio Connectors - 36-568-ND - DigiKey
Keystone Electronics Corp.
Specs
Category Audio / Video
Connector Type Phono (RCA) Jack
Gender Female / Jack
View Details
2 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 100145-9-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 500 volts
View Details
3 suppliers