HARWIN 7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5421442

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5421442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5421442
7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5421442
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 14 contacts (7+7).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5421442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5421442-ND
Headers, Male Pins M80-5421442-ND
"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
7+7 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8334 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8334
7+7 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8334
7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5421442 M80-5421442-ND 12N8334
Product Name 7+7 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 7+7 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details