HARWIN 6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5421242

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5421242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5421242
6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5421242
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 12 contacts (6+6).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5421242-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5421242-ND
Headers, Male Pins M80-5421242-ND
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
6+6 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin - 12N8332 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
12N8332
6+6 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin 12N8332
6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5421242 M80-5421242-ND 12N8332
Product Name 6+6 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 6+6 Pos. Male Dil Horizontal Smt Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-088LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79030-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details