HARWIN 4+4 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5420842

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5420842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5420842
4+4 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5420842
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 8 contacts (4+4). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 8 contacts (4+4).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-5420842-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-5420842-ND
Headers, Male Pins 952-M80-5420842-ND
4+4 POS. MALE DIL HORIZONTAL SMT

4+4 POS. MALE DIL HORIZONTAL SMT

Buy Now Datasheet
Connector Harwin - 66AH3100 - Newark, An Avnet Company
Chicago, IL, United States
Connector Harwin
66AH3100
Connector Harwin 66AH3100
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5420842 952-M80-5420842-ND 66AH3100
Product Name 4+4 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins Connector Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10501200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50016-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details