HARWIN 3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5420642

Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews - M80-5420642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews
M80-5420642
3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews M80-5420642
Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, Surface Mount connector with 3.5mm board mount jackscrews - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3959-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3959-5-ND
Headers, Male Pins 952-3959-5-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
3+3 Pos. Male Dil Horizontal Smt Co Rohs Compliant Harwin - 12N8328 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Male Dil Horizontal Smt Co Rohs Compliant Harwin
12N8328
3+3 Pos. Male Dil Horizontal Smt Co Rohs Compliant Harwin 12N8328
3+3 Pos. Male DIL Horizontal SMT Co RoHS Compliant: Yes

3+3 Pos. Male DIL Horizontal SMT Co RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5420642 952-3959-5-ND 12N8328
Product Name 3+3 Pos. Male DIL Horizontal SMT Conn. Jackscrews Headers, Male Pins 3+3 Pos. Male Dil Horizontal Smt Co Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details