2+2 POS. MALE DIL HORIZONTAL SMT
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5420442 | 952-M80-5420442-ND | 66AH3099 |
| Product Name | 2+2 Pos. Male DIL Horizontal SMT Conn. Jackscrews | Headers, Male Pins | Connector Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 4 # | 4 # | |
| Connector Type | Header Connector; Header |