HARWIN 24+24 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5414805

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 48 contacts (24+24). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 48 contacts (24+24). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24+24 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5414805 - Harwin Plc
Portsmouth, United Kingdom
24+24 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5414805
24+24 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5414805
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 48 contacts (24+24). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 48 contacts (24+24).
  • Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5414805-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5414805-ND
Headers, Male Pins M80-5414805-ND
"Connector Header Through Hole, Right Angle 48 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 48 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5414805 M80-5414805-ND
Product Name 24+24 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 48 # 48 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data