HARWIN 19+19 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5413842

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 38 contacts (19+19). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 38 contacts (19+19). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19+19 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5413842 - Harwin Plc
Portsmouth, United Kingdom
19+19 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5413842
19+19 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5413842
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 38 contacts (19+19). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 38 contacts (19+19).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5413842-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5413842-ND
Headers, Male Pins M80-5413842-ND
"Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)"

Buy Now Datasheet
19+19 Way M H Bm 4Mm Tail W/js Rohs Compliant Harwin - 76Y4458 - Newark, An Avnet Company
Chicago, IL, United States
19+19 Way M H Bm 4Mm Tail W/js Rohs Compliant Harwin
76Y4458
19+19 Way M H Bm 4Mm Tail W/js Rohs Compliant Harwin 76Y4458
19+19 WAY M H BM 4MM TAIL W/JS ROHS COMPLIANT: YES

19+19 WAY M H BM 4MM TAIL W/JS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5413842 M80-5413842-ND 76Y4458
Product Name 19+19 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins 19+19 Way M H Bm 4Mm Tail W/js Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 38 # 38 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details