"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"
13+13 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5412605 | M80-5412605-ND | 76Y4457 |
| Product Name | 13+13 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins | 13+13 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 26 # | 26 # | |
| Connector Type | Header Connector; Header |