HARWIN 10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5412022

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5412022 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5412022
10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5412022
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 20 contacts (10+10).
  • Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5412022-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5412022-ND
Headers, Male Pins M80-5412022-ND
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire To Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin - 73J7173 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin
73J7173
Wire To Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin 73J7173
WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5412022 M80-5412022-ND 73J7173
Product Name 10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins Wire To Board Connector, Header, 20 Position, 2Row; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 8 #
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10203200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details