HARWIN 7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5411442

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5411442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5411442
7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5411442
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 14 contacts (7+7). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews – 14 contacts (7+7).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5411442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5411442-ND
Headers, Male Pins M80-5411442-ND
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,m2X0.4 Rohs Compliant Harwin - 71K8505 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,m2X0.4 Rohs Compliant Harwin
71K8505
Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,m2X0.4 Rohs Compliant Harwin 71K8505
Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,14 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5411442 M80-5411442-ND 71K8505
Product Name 7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins Header Connector,pcb Mount,recept,14 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,m2X0.4 Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data