"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
6+6 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5411242 | 952-2424-5-ND | 12N8324 |
| Product Name | 6+6 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins | 6+6 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 12 # | 12 # | |
| Connector Type | Header Connector; Header |