"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5411022-ND | 48K7282 |
| Product Name | Headers, Male Pins | Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 800 volts |