HARWIN 3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5410642

Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5410642 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5410642
3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5410642
Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 6 contacts (3+3). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4.5mm PC Tail connector with 5mm board mount jackscrews - 6 contacts (3+3).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2270000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2432-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2432-5-ND
Headers, Male Pins 952-2432-5-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5410642 952-2432-5-ND
Product Name 3+3 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Nano NSD Series Strip Connectors - Dual Row Horizontal SMT - Type AA -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Termination Through Hole
Military Specification MIL-C-32139
View Details
Turret Connectors - 1575-2 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Double End
View Details
2 suppliers
PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers