HARWIN 25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5405042

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5405042 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5405042
25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5405042
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 50 contacts (25+25). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 50 contacts (25+25).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1031-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1031-5-ND
Headers, Male Pins 952-1031-5-ND
"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5405042 952-1031-5-ND
Product Name 25+25 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 50 # 50 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Mounting Through Hole
View Details