HARWIN 21+21 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5404242

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5404242 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5404242
21+21 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5404242
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 42 contacts (21+21). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 42 contacts (21+21).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1030-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1030-5-ND
Headers, Male Pins 952-1030-5-ND
"Connector Header Through Hole, Right Angle 42 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 42 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 42Pos, 2Row, 2Mm; Connector Systems Harwin - 56AC6233 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 42Pos, 2Row, 2Mm; Connector Systems Harwin
56AC6233
Connector, Header, 42Pos, 2Row, 2Mm; Connector Systems Harwin 56AC6233
CONNECTOR, HEADER, 42POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 42POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5404242 952-1030-5-ND 56AC6233
Product Name 21+21 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins Connector, Header, 42Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 42 # 42 #
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data