"Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)"
19+19 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5403842 | M80-5403842-ND | 87P0675 |
| Product Name | 19+19 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins | 19+19 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 38 # | 38 # | |
| Connector Type | Header Connector; Header |