HARWIN 17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5403442

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5403442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5403442
17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5403442
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 34 contacts (17+17). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 34 contacts (17+17).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1029-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1029-5-ND
Headers, Male Pins 952-1029-5-ND
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5403442 952-1029-5-ND
Product Name 17+17 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28642-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A98253-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type SMP; SMP Female
Gender Female / Jack
Frequency 0.000 to 2.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Mounting Through Hole
View Details