HARWIN 11+11 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5402222

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 22 contacts (11+11). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 22 contacts (11+11). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11+11 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5402222 - Harwin Plc
Portsmouth, United Kingdom
11+11 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5402222
11+11 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5402222
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 22 contacts (11+11). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 22 contacts (11+11).
  • Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5402222-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5402222-ND
Headers, Male Pins M80-5402222-ND
"Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)"

Buy Now Datasheet
11+11 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4451 - Newark, An Avnet Company
Chicago, IL, United States
11+11 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4451
11+11 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4451
11+11 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: No

11+11 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5402222 M80-5402222-ND 76Y4451
Product Name 11+11 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins 11+11 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 22 # 22 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28532-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers