HARWIN 10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5402042

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5402042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5402042
10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5402042
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 20 contacts (10+10). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 20 contacts (10+10).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore, Singapore
3A 120V Electronic Connector
314-M80-5402042
3A 120V Electronic Connector 314-M80-5402042
20 Pos 2mm Solder RA Header, Male Pin, 3A, 120V Product overview: M80-5402042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5402042 can be used for catalog matching and distributor lookup.

20 Pos 2mm Solder RA Header, Male Pin, 3A, 120V Product overview: M80-5402042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5402042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-1027-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1027-5-ND
Headers, Male Pins 952-1027-5-ND
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Rectangular Connectors - M80-5402042 - 924987-M80-5402042 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-5402042
924987-M80-5402042
Rectangular Connectors - M80-5402042 924987-M80-5402042
Manufacturer: Harwin Inc. Win Source Part Number: 924987-M80-5402042 Series: Datamate J-Tek Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 20 position 0.079" (2.00mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: M80-540 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M805402042, 952-1027-5

Manufacturer: Harwin Inc.
Win Source Part Number: 924987-M80-5402042
Series: Datamate J-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 20 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: M80-540
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M805402042, 952-1027-5

Buy Now Datasheet
Connector, Plug, 20Pos, 2Row, 2Mm; Connector Systems Harwin - 92K7322 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20Pos, 2Row, 2Mm; Connector Systems Harwin
92K7322
Connector, Plug, 20Pos, 2Row, 2Mm; Connector Systems Harwin 92K7322
CONNECTOR, PLUG, 20POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

CONNECTOR, PLUG, 20POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-5402042 314-M80-5402042 952-1027-5-ND 924987-M80-5402042 92K7322
Product Name 10+10 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews 3A 120V Electronic Connector Headers, Male Pins Rectangular Connectors - M80-5402042 Connector, Plug, 20Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data