Conn Datamate M 16 POS RA Product overview: M80-5401642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5401642 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"
| Harwin Plc | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | M80-5401642 | 314-M80-5401642 | M80-5401642-ND |
| Product Name | 8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Electronic Connector | Headers, Male Pins |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 16 # | 16 # | |
| Connector Type | Header Connector; Header |