HARWIN 8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5401622

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5401622 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5401622
8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5401622
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 16 contacts (8+8). Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews – 16 contacts (8+8).
  • Gold finish on contact area, Tin/Lead finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-5401622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-5401622-ND
Headers, Male Pins M80-5401622-ND
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
8+8 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin - 01Y2976 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
01Y2976
8+8 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin 01Y2976
8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: No

8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5401622 M80-5401622-ND 01Y2976
Product Name 8+8 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins 8+8 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 16 # 16 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data