"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-5401442 | 952-1026-5-ND | 92K7321 |
| Product Name | 7+7 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews | Headers, Male Pins | Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 14 # | 14 # | |
| Connector Type | Header Connector; Header | Wire to Board Connector |