HARWIN 6+6 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5401242

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5401242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5401242
6+6 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5401242
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 12 contacts (6+6). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 12 contacts (6+6).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1931-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1931-ND
Headers, Male Pins 952-1931-ND
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-5401242 952-1931-ND
Product Name 6+6 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Pwr Blade ULTRA ® - 10127401-05H1400LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Number of Contacts 24 #
View Details
3 suppliers
Headers, Male Pins - A28637-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details