HARWIN 5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5401042

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5401042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5401042
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5401042
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5).
  • Gold finish on contact area, Tin finish on termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore, Singapore
3A 120V Electronic Connector
314-M80-5401042
3A 120V Electronic Connector 314-M80-5401042
10 Pos 2mm Solder RA Header, Male Pin, Gold, 3A, 120V Product overview: M80-5401042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5401042 can be used for catalog matching and distributor lookup.

10 Pos 2mm Solder RA Header, Male Pin, Gold, 3A, 120V Product overview: M80-5401042 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-5401042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-1025-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1025-5-ND
Headers, Male Pins 952-1025-5-ND
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin - 92K7320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin
92K7320
Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin 92K7320
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Datamate J-Tek M80-5 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5401042 314-M80-5401042 952-1025-5-ND 92K7320
Product Name 5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews 3A 120V Electronic Connector Headers, Male Pins Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Termination Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data