"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR, MALE 10 POSITION, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-2417-5-ND | 16J0568 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Male 10 Position, 2Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 800 volts |