HARWIN 5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5401005

Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews - M80-5401005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews
M80-5401005
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews M80-5401005
Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5). Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 3mm PC Tail connector with 3.5mm board mount jackscrews - 10 contacts (5+5).
  • Gold finish on contact area and termination. Slotted bolts provided for assembly to panel mount jackscrew. For spare board mount bolts, order M80-2260000B.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3552-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3552-ND
Headers, Male Pins 952-3552-ND
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
5+5 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin - 52AC5411 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
52AC5411
5+5 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin 52AC5411
5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site Datasheet
5+5 Pos. Male Dil Horizontal Throughboard Conn. J Harwin - 09AK5981 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Male Dil Horizontal Throughboard Conn. J Harwin
09AK5981
5+5 Pos. Male Dil Horizontal Throughboard Conn. J Harwin 09AK5981
5+5 POS. MALE DIL HORIZONTAL THROUGHBOARD CONN. J

5+5 POS. MALE DIL HORIZONTAL THROUGHBOARD CONN. J

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-5401005 952-3552-ND 52AC5411
Product Name 5+5 Pos. Male DIL Horizontal Throughboard Conn. Jackscrews Headers, Male Pins 5+5 Pos. Male Dil Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PwrBlade+ ® - 10106262-9000A01LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details